ASUS logo

ASUS PH-GTX1050TI-4G NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
574720
Info modified on:
20 Dec 2024, 03:22:44
Short summary description ASUS PH-GTX1050TI-4G NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5:

ASUS PH-GTX1050TI-4G, GeForce GTX 1050 Ti, 4 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS PH-GTX1050TI-4G NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5:

ASUS PH-GTX1050TI-4G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050 Ti, Processor frequency: 1290 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7008 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.