ASUS logo

ASUS ROG STRIX-GTX1050TI-4G-GAMING NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98340
Info modified on:
02 Sept 2024, 20:23:51
Short summary description ASUS ROG STRIX-GTX1050TI-4G-GAMING NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5:

ASUS ROG STRIX-GTX1050TI-4G-GAMING, GeForce GTX 1050 Ti, 4 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG STRIX-GTX1050TI-4G-GAMING NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5:

ASUS ROG STRIX-GTX1050TI-4G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050 Ti, Processor frequency: 1290 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7008 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.