ASUS logo

ASUS DUAL-GTX1070-O8G NVIDIA GeForce GTX 1070 8 GB GDDR5

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217973
Info modified on:
02 Sept 2024, 20:24:51
Short summary description ASUS DUAL-GTX1070-O8G NVIDIA GeForce GTX 1070 8 GB GDDR5:

ASUS DUAL-GTX1070-O8G, GeForce GTX 1070, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description ASUS DUAL-GTX1070-O8G NVIDIA GeForce GTX 1070 8 GB GDDR5:

ASUS DUAL-GTX1070-O8G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070, Processor frequency: 1582 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.