location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG STRIX-GTX1080-A8G-GAMING NVIDIA GeForce GTX 1080 8 GB GDDR5X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROG STRIX-GTX1080-A8G-GAMING
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YV09M2-M0NA00 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS ROG STRIX-GTX1080-A8G-GAMING NVIDIA GeForce GTX 1080 8 GB GDDR5X
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA GeForce GTX 1080 8 GB GDDR5X
  • - 7680 x 4320 pixels 256 bit 10010 MHz PCI Express 3.0
  • - HDMI ports quantity: 2 DisplayPorts quantity: 2
  • - DVI-D ports quantity: 1
  • - OpenGL version: 4.5
  • - 180 W 1x 8-pin
Long product name ASUS ROG STRIX-GTX1080-A8G-GAMING NVIDIA GeForce GTX 1080 8 GB GDDR5X :
The short editorial description of ASUS ROG STRIX-GTX1080-A8G-GAMING NVIDIA GeForce GTX 1080 8 GB GDDR5X

STRIX-GTX1080-A8G-GAMING NVIDIA GeForce GTX 1080 PCIE Graphics Card [90YV09M2-M0NA00]
More>>>
ASUS ROG STRIX-GTX1080-A8G-GAMING NVIDIA GeForce GTX 1080 8 GB GDDR5X:
The official marketing text of ASUS ROG STRIX-GTX1080-A8G-GAMING NVIDIA GeForce GTX 1080 8 GB GDDR5X as supplied by the manufacturer

OUTSHINE
THE COMPETITION

ROG Strix GeForce® GTX 1080 gaming graphics cards are packed with exclusive ASUS technologies, including DirectCU III Technology with Patented Wing-Blade Fans for 30% cooler and 3X quieter performance, and Industry-only Auto-Extreme Technology for premium quality and the best reliability. Aura RGB Lighting enables a gaming system personalization and VR-friendly HDMI ports let gamers easily enjoy immersive virtual reality experiences. ROG Strix GeForce® GTX 1080 also has GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming.

GAME COOL AND PLAY SILENT

DirectCU III Technology with Direct-GPU Contact Heatpipes
30% Cooler and 3X Quieter Performance

Exclusive DirectCU III cooling technology features direct-GPU contact heatpipes that transports more heat away from the GPU and outperform reference designs, achieving up to 30% cooler gaming performance.

Patented Triple Wing-Blade 0dB Fans
Max Air Flow with 105% More Air Pressure

DirectCU III features triple 0dB fans engineered with a patented wing-blade design that delivers maximum air flow and improved 105% static pressure over the heat sink, while operating at 3X quieter volumes than reference cards. The 0dB fans also let you enjoy games in complete silence and make DirectCU III the coolest and quietest graphics card in the market.

ASUS FanConnect
Targeted Supplemental Cooling

When gaming, GPU temperatures are often higher than CPU temps. However, chassis fans usually reference CPU temperatures only, which results in inefficient cooling of the system. For optimal thermal performance, ROG Strix graphics cards feature two 4-pin GPU-controlled headers that can be connected to system fans for targeted cooling.

PREMIUM QUALITY AND
BEST RELIABILITY


Auto-Extreme Technology
Industry-only 100% Automated Production Process

All ASUS graphics cards are now produced using Auto-Extreme Technology, an industry-exclusive, 100% automated production process that incorporates premium materials to set a new standard of quality. Auto-Extreme Technology ensures consistent graphics card quality as well as improved performance and longevity. This new manufacturing process is also environmentally friendly, eliminating harsh chemicals and reducing power consumption by 50%.

8+2 Phase Super Alloy Power II
Enhanced Durability and Efficiency

ASUS engineers have integrated premium alloy components into their graphics card designs to reinforce overall reliability. Super Alloy Power II components greatly enhance efficiency, reduce power loss and achieve thermal levels that are approximately 50% cooler than previous designs.

PERSONALIZED GAMING STYLE

Aura RGB Lighting
Where Style Meets Performance

Featuring Aura RGB Lighting on both the shroud and backplate, ROG Strix graphics cards are capable of displaying millions of colors and six different effects for a personalized gaming system.

GEAR UP FOR ULTIMATE GAMING EXPERIENCE

VR-friendly HDMI Ports
Enjoy Immersive Virtual Reality Experience

ROG Strix graphics cards have two HDMI ports for connecting a VR device and display at the same time, so you can enjoy immersive virtual reality experiences anytime without having to swap cables.

Enjoy the Flawless and Complete Gameplay
The Best Combo for Ultra-smooth Gaming

NVIDIA G-SYNC™ synchronizes the ROG Swift gaming monitor's refresh rate to the GPU in your GeForce® GTX-powered PC, eliminating screen tearing and minimizing display stutter and input lag. With ROG Strix gaming graphics cards and ROG Swift gaming monitors, scenes appear instantly, objects look sharper, and gameplay is super smooth, giving you a stunning visual experience and a serious competitive edge.

GAME YOUR WAY

GPU Tweak II with XSplit Gamecaster
Tweak Till Your Heart's Content

Redesigned with an intuitive, all-new UI, GPU Tweak II makes overclocking easier and more visual than ever, while still retaining advanced options for seasoned overclockers. With one click, the new Gaming Booster function maximizes system performance by removing redundant processes and allocating all available resources automatically.

- Gaming Booster
- One-click Performance Up

- Visual effects:
Boost your performance by turning off windows visual effects.

- System Services:
Automatically or manually turn off windows services or process.

- Memory Defragmentation:
Re-arrange & free your system memory without closing any processes.

XSplit Gamecaster
Instant Gameplay Streaming

An included 1-year XSplit Gamecaster premium license* — a $99 USD value — lets you easily stream or record gameplay via a convenient, in-game overlay. The overlay also displays GPU clock speed, temperature, and VRM usage, and has GPU Tweak II controls, so gamers can choose a gaming profile and boost performance with just one click.

ROG Strix is the newest recruit into the Republic of Gamers. A series of specialized gaming gear designed for the rebel in all of us, Strix exemplifies ROG's premier performance, innovative technology, and leading quality, but with its own confident and dynamic attitude. Featuring bold designs and bright colors, this exciting new series possesses a spirit of fierce individualism that charges every gaming experience with thrilling energy. ROG Strix equips players with the necessary speed and agility to dominate their game. A new generation of force has arrived. Join the Republic and experience the power of ROG Strix.

Short summary description ASUS ROG STRIX-GTX1080-A8G-GAMING NVIDIA GeForce GTX 1080 8 GB GDDR5X:
This short summary of the ASUS ROG STRIX-GTX1080-A8G-GAMING NVIDIA GeForce GTX 1080 8 GB GDDR5X data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG STRIX-GTX1080-A8G-GAMING, GeForce GTX 1080, 8 GB, GDDR5X, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG STRIX-GTX1080-A8G-GAMING NVIDIA GeForce GTX 1080 8 GB GDDR5X:
This is an auto-generated long summary of ASUS ROG STRIX-GTX1080-A8G-GAMING NVIDIA GeForce GTX 1080 8 GB GDDR5X based on the first three specs of the first five spec groups.

ASUS ROG STRIX-GTX1080-A8G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080, Processor frequency: 1670 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5X, Memory bus: 256 bit, Memory clock speed: 10010 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
2560
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GTX 1080
Processor frequency *
1670 MHz
Processor boost clock speed
1809 MHz
Maximum resolution *
7680 x 4320 pixels
FireStream
No
Memory
Discrete graphics card memory *
8 GB
Graphics card memory type *
GDDR5X
Memory bus *
256 bit
Memory clock speed
10010 MHz
Ports & interfaces
Interface type *
PCI Express 3.0
HDMI ports quantity *
2
HDMI version
2.0
Ports & interfaces
DVI-D ports quantity *
1
DisplayPorts quantity *
2
Performance
PhysX
Yes
OpenGL version *
4.5
HDCP
Yes
Design
Cooling type *
Active
Number of slots
2
Product color
Black, Gray, Orange
Power
Power consumption (typical) *
180 W
Supplementary power connectors
1x 8-pin
Weight & dimensions
Depth
11.7" (298 mm)
Height
1.97" (50 mm)
Width
5.28" (134 mm)