ASUS logo

ASUS DUAL-RX480-O8G AMD Radeon RX 480 8 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80185
Info modified on:
02 Sept 2024, 20:23:25
Short summary description ASUS DUAL-RX480-O8G AMD Radeon RX 480 8 GB GDDR5:

ASUS DUAL-RX480-O8G, Radeon RX 480, 8 GB, GDDR5, 256 bit, 5120 x 2880 pixels, PCI Express 3.0

Long summary description ASUS DUAL-RX480-O8G AMD Radeon RX 480 8 GB GDDR5:

ASUS DUAL-RX480-O8G. Graphics processor family: AMD, Graphics processor: Radeon RX 480, Processor frequency: 1305 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8000 MHz. Maximum resolution: 5120 x 2880 pixels. OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.