ASUS logo

ASUS 710-1-SL NVIDIA GeForce GT 710 1 GB GDDR3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162461
Info modified on:
02 Sept 2024, 20:23:26
Short summary description ASUS 710-1-SL NVIDIA GeForce GT 710 1 GB GDDR3:

ASUS 710-1-SL, GeForce GT 710, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS 710-1-SL NVIDIA GeForce GT 710 1 GB GDDR3:

ASUS 710-1-SL. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 710, Processor frequency: 954 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 900 MHz. Maximum resolution: 2560 x 1600 pixels. OpenGL version: 4.4. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.