ASUS logo

ASUS R9NANO-4G AMD Radeon R9 Nano 4 GB High Bandwidth Memory (HBM)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49702
Info modified on:
02 Sept 2024, 20:23:42
Short summary description ASUS R9NANO-4G AMD Radeon R9 Nano 4 GB High Bandwidth Memory (HBM):

ASUS R9NANO-4G, Radeon R9 Nano, 4 GB, High Bandwidth Memory (HBM), 4096 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS R9NANO-4G AMD Radeon R9 Nano 4 GB High Bandwidth Memory (HBM):

ASUS R9NANO-4G. Graphics processor family: AMD, Graphics processor: Radeon R9 Nano, Processor frequency: 1000 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: High Bandwidth Memory (HBM), Memory bus: 4096 bit, Memory clock speed: 500 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.