ASUS logo

ASUS STRIX-GTX950-DC2OC-2GD5-GAMING NVIDIA GeForce GTX 950 2 GB GDDR5

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139611
Info modified on:
02 Sept 2024, 20:23:50
Short summary description ASUS STRIX-GTX950-DC2OC-2GD5-GAMING NVIDIA GeForce GTX 950 2 GB GDDR5:

ASUS STRIX-GTX950-DC2OC-2GD5-GAMING, GeForce GTX 950, 2 GB, GDDR5, 128 bit, 6610 MHz, PCI Express 3.0

Long summary description ASUS STRIX-GTX950-DC2OC-2GD5-GAMING NVIDIA GeForce GTX 950 2 GB GDDR5:

ASUS STRIX-GTX950-DC2OC-2GD5-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 950, Processor frequency: 1165 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 6610 MHz. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.