ASUS logo

ASUS MATRIX-GTX980TI-P-6GD5-GAMING NVIDIA GeForce GTX 980 Ti 6 GB GDDR5

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110603
Info modified on:
02 Sept 2024, 20:24:56
Short summary description ASUS MATRIX-GTX980TI-P-6GD5-GAMING NVIDIA GeForce GTX 980 Ti 6 GB GDDR5:

ASUS MATRIX-GTX980TI-P-6GD5-GAMING, GeForce GTX 980 Ti, 6 GB, GDDR5, 384 bit, 5120 x 3200 pixels, PCI Express 3.0

Long summary description ASUS MATRIX-GTX980TI-P-6GD5-GAMING NVIDIA GeForce GTX 980 Ti 6 GB GDDR5:

ASUS MATRIX-GTX980TI-P-6GD5-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 980 Ti, Processor frequency: 1216 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 7200 MHz. Maximum resolution: 5120 x 3200 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.