ASUS logo

ASUS STRIX-R9390-DC3OC-8GD5-GAMING AMD Radeon R9 390 8 GB GDDR5

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104650
Info modified on:
02 Sept 2024, 20:23:56
Short summary description ASUS STRIX-R9390-DC3OC-8GD5-GAMING AMD Radeon R9 390 8 GB GDDR5:

ASUS STRIX-R9390-DC3OC-8GD5-GAMING, Radeon R9 390, 8 GB, GDDR5, 512 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS STRIX-R9390-DC3OC-8GD5-GAMING AMD Radeon R9 390 8 GB GDDR5:

ASUS STRIX-R9390-DC3OC-8GD5-GAMING. Graphics processor family: AMD, Graphics processor: Radeon R9 390, Processor frequency: 1050 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 6000 MHz. Maximum resolution: 4096 x 2160 pixels. OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.