ASUS logo

ASUS GOLD20TH-GTX980-P-4GD5 NVIDIA GeForce GTX 980 4 GB GDDR5

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25000
Info modified on:
02 Sept 2024, 20:24:50
Short summary description ASUS GOLD20TH-GTX980-P-4GD5 NVIDIA GeForce GTX 980 4 GB GDDR5:

ASUS GOLD20TH-GTX980-P-4GD5, GeForce GTX 980, 4 GB, GDDR5, 256 bit, 7010 MHz, PCI Express 3.0

Long summary description ASUS GOLD20TH-GTX980-P-4GD5 NVIDIA GeForce GTX 980 4 GB GDDR5:

ASUS GOLD20TH-GTX980-P-4GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 980, Processor frequency: 1317 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.