ASUS logo

ASUS 90YV07F0-M0NA00 graphics card NVIDIA GeForce GTX 970 4 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116006
Info modified on:
02 Sept 2024, 20:23:56
Short summary description ASUS 90YV07F0-M0NA00 graphics card NVIDIA GeForce GTX 970 4 GB GDDR5:

ASUS 90YV07F0-M0NA00, GeForce GTX 970, 4 GB, GDDR5, 256 bit, PCI Express 3.0

Long summary description ASUS 90YV07F0-M0NA00 graphics card NVIDIA GeForce GTX 970 4 GB GDDR5:

ASUS 90YV07F0-M0NA00. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 970, Processor frequency: 1114 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. DirectX version: 12.0, OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.