ASUS logo

ASUS R7265-DC2-2GD5 AMD Radeon R7 265 2 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99628
Info modified on:
02 Sept 2024, 20:24:41
Short summary description ASUS R7265-DC2-2GD5 AMD Radeon R7 265 2 GB GDDR5:

ASUS R7265-DC2-2GD5, Radeon R7 265, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS R7265-DC2-2GD5 AMD Radeon R7 265 2 GB GDDR5:

ASUS R7265-DC2-2GD5. Graphics processor family: AMD, Graphics processor: Radeon R7 265, Processor frequency: 900 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.