ASUS logo

ASUS R7250X-2GD5 AMD Radeon R7 250X 2 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72413
Info modified on:
02 Sept 2024, 20:24:35
Short summary description ASUS R7250X-2GD5 AMD Radeon R7 250X 2 GB GDDR5:

ASUS R7250X-2GD5, Radeon R7 250X, 2 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS R7250X-2GD5 AMD Radeon R7 250X 2 GB GDDR5:

ASUS R7250X-2GD5. Graphics processor family: AMD, Graphics processor: Radeon R7 250X, Processor frequency: 1020 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1150 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.