ASUS logo

ASUS GTX750TI-OC-2GD5 NVIDIA GeForce GTX 750 Ti 2 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74312
Info modified on:
02 Sept 2024, 20:23:40
Short summary description ASUS GTX750TI-OC-2GD5 NVIDIA GeForce GTX 750 Ti 2 GB GDDR5:

ASUS GTX750TI-OC-2GD5, GeForce GTX 750 Ti, 2 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS GTX750TI-OC-2GD5 NVIDIA GeForce GTX 750 Ti 2 GB GDDR5:

ASUS GTX750TI-OC-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 750 Ti, Processor frequency: 1072 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1350 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.