ASUS logo

ASUS AMD Radeon R9 290 4GB GDDR5

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113052
Info modified on:
02 Sept 2024, 20:24:49
Short summary description ASUS AMD Radeon R9 290 4GB GDDR5:

ASUS AMD Radeon R9 290 4GB GDDR5, Radeon R9 290, 4 GB, GDDR5, 512 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS AMD Radeon R9 290 4GB GDDR5:

ASUS AMD Radeon R9 290 4GB GDDR5. Graphics processor family: AMD, Graphics processor: Radeon R9 290, Processor frequency: 947 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 5000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.