ASUS logo

ASUS R9290-DC2OC-4GD5 AMD Radeon R9 290 4 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95497
Info modified on:
02 Sept 2024, 20:24:51
Short summary description ASUS R9290-DC2OC-4GD5 AMD Radeon R9 290 4 GB GDDR5:

ASUS R9290-DC2OC-4GD5, Radeon R9 290, 4 GB, GDDR5, 512 bit, 5040 MHz, PCI Express 3.0

Long summary description ASUS R9290-DC2OC-4GD5 AMD Radeon R9 290 4 GB GDDR5:

ASUS R9290-DC2OC-4GD5. Graphics processor family: AMD, Graphics processor: Radeon R9 290, Processor frequency: 1000 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 5040 MHz. DirectX version: 11.2. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.