ASUS logo

ASUS ROG MATRIX-R9290X-4GD5 AMD Radeon R9 290X 4 GB GDDR5

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43413
Info modified on:
02 Sept 2024, 20:24:49
Short summary description ASUS ROG MATRIX-R9290X-4GD5 AMD Radeon R9 290X 4 GB GDDR5:

ASUS ROG MATRIX-R9290X-4GD5, Radeon R9 290X, 4 GB, GDDR5, 512 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS ROG MATRIX-R9290X-4GD5 AMD Radeon R9 290X 4 GB GDDR5:

ASUS ROG MATRIX-R9290X-4GD5. Graphics processor family: AMD, Graphics processor: Radeon R9 290X, Processor frequency: 1000 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 5000 MHz. Maximum resolution: 4096 x 2160 pixels. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.