ASUS logo

ASUS MATRIX-R9280X-P-3GD5 AMD Radeon R9 280X 3 GB GDDR5

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45082
Info modified on:
02 Sept 2024, 20:24:19
Short summary description ASUS MATRIX-R9280X-P-3GD5 AMD Radeon R9 280X 3 GB GDDR5:

ASUS MATRIX-R9280X-P-3GD5, Radeon R9 280X, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS MATRIX-R9280X-P-3GD5 AMD Radeon R9 280X 3 GB GDDR5:

ASUS MATRIX-R9280X-P-3GD5. Graphics processor family: AMD, Graphics processor: Radeon R9 280X. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.3. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.