ASUS logo

ASUS GTX760-DC2OC-2GD5 NVIDIA GeForce GTX 760 2 GB GDDR5

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101985
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS GTX760-DC2OC-2GD5 NVIDIA GeForce GTX 760 2 GB GDDR5:

ASUS GTX760-DC2OC-2GD5, GeForce GTX 760, 2 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS GTX760-DC2OC-2GD5 NVIDIA GeForce GTX 760 2 GB GDDR5:

ASUS GTX760-DC2OC-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 760, Processor frequency: 1006 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.