ASUS logo

ASUS GT630-SL-2GD3-L NVIDIA GeForce GT 630 2 GB GDDR3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137226
Info modified on:
02 Sept 2024, 20:23:27
Short summary description ASUS GT630-SL-2GD3-L NVIDIA GeForce GT 630 2 GB GDDR3:

ASUS GT630-SL-2GD3-L, GeForce GT 630, 2 GB, GDDR3, 64 bit, 3840 x 2160 pixels, PCI Express 2.0

Long summary description ASUS GT630-SL-2GD3-L NVIDIA GeForce GT 630 2 GB GDDR3:

ASUS GT630-SL-2GD3-L. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 630, Processor frequency: 902 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1800 MHz. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.