ASUS logo

ASUS GTX660 TI-DC2-2GD5 NVIDIA GeForce GTX 660 Ti 2 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114773
Info modified on:
24 Feb 2020, 09:39:53
Short summary description ASUS GTX660 TI-DC2-2GD5 NVIDIA GeForce GTX 660 Ti 2 GB GDDR5:

ASUS GTX660 TI-DC2-2GD5, GeForce GTX 660 Ti, 2 GB, GDDR5, 192 bit, 6008 MHz, PCI Express 3.0

Long summary description ASUS GTX660 TI-DC2-2GD5 NVIDIA GeForce GTX 660 Ti 2 GB GDDR5:

ASUS GTX660 TI-DC2-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 660 Ti, Processor frequency: 915 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 6008 MHz. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.