ASUS logo

ASUS O!Play Mini V2 Black, Gray Full HD 7.1 channels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102071
Info modified on:
03 Oct 2019, 14:24:06
Short summary description ASUS O!Play Mini V2 Black, Gray Full HD 7.1 channels:

ASUS O!Play Mini V2, Black, Gray, ASF, AVI, DAT, FLV, H.264, IFO, ISO, M2TS, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, MPG, MTS, RM,..., BMP, GIF, JPG, PNG, TIF, ASS, SMI, SRT, SSA, SUB, TXT, AAC, AC3, AIFF, FLAC, MP3, OGG, WAV, ext3, FAT16, FAT32, HFS, HFS+, NTFS

Long summary description ASUS O!Play Mini V2 Black, Gray Full HD 7.1 channels:

ASUS O!Play Mini V2. Product color: Black, Gray, Video formats supported: ASF, AVI, DAT, FLV, H.264, IFO, ISO, M2TS, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, MPG, MTS, RM,..., Image formats supported: BMP, GIF, JPG, PNG, TIF. Supported file systems: ext3, FAT16, FAT32, HFS, HFS+, NTFS, Compatible memory cards: Memory Stick (MS), MMC, SD, xD. HD type: Full HD. Audio output channels: 7.1 channels. Power consumption (typical): 10 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.