ASUS logo

ASUS CLIQUE R100 Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188219
Info modified on:
14 Mar 2024, 17:30:42
Short summary description ASUS CLIQUE R100 Wi-Fi Black:

ASUS CLIQUE R100, Black, 802.11a, 802.11b, 802.11g, 2.34" (59.5 mm), 3.54" (90 mm), 0.591" (15 mm), 2.29 oz (65 g)

Long summary description ASUS CLIQUE R100 Wi-Fi Black:

ASUS CLIQUE R100. Product color: Black. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Width: 2.34" (59.5 mm), Depth: 3.54" (90 mm), Height: 0.591" (15 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.