ASUS logo

ASUS Strix Claw Dark Edition mouse Gaming Right-hand USB Type-A Optical 5000 DPI

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254091
Info modified on:
14 Jun 2024, 10:21:02
Short summary description ASUS Strix Claw Dark Edition mouse Gaming Right-hand USB Type-A Optical 5000 DPI:

ASUS Strix Claw Dark Edition, Right-hand, Optical, USB Type-A, 5000 DPI, Black

Long summary description ASUS Strix Claw Dark Edition mouse Gaming Right-hand USB Type-A Optical 5000 DPI:

ASUS Strix Claw Dark Edition. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 5000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.