ASUS ROG -STRIX-1000P-GAMING-WHITE, 1000 W, 100 - 240 V, Active, 130 W, 1000 W, 130 W
ASUS ROG -STRIX-1000P-GAMING-WHITE. Total power: 1000 W, AC input voltage: 100 - 240 V, Power Factor Correction (PFC) type: Active. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 24" (61 cm), SATA power cable length: 400,120 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Platinum. Product color: White, Cooling type: Semi-passive, Number of fans: 1 fan(s). Cables included: CPU, PCIe, SATA, Peripheral (Molex)