ASUS logo

ASUS Prime 850W Gold ( AP-850G ) power supply unit 20+4 pin ATX ATX Black, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55523
Info modified on:
26 Jul 2025, 02:02:11
Short summary description ASUS Prime 850W Gold ( AP-850G ) power supply unit 20+4 pin ATX ATX Black, White:

ASUS Prime 850W Gold ( AP-850G ), 850 W, 100 - 240 V, 110 W, 846 W, 110 W, 3.6 W

Long summary description ASUS Prime 850W Gold ( AP-850G ) power supply unit 20+4 pin ATX ATX Black, White:

ASUS Prime 850W Gold ( AP-850G ). Total power: 850 W, AC input voltage: 100 - 240 V, Combined power (+3.3V): 110 W. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 24" (61 cm), SATA power cable length: 120,400 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product color: Black, White, Cooling type: Active, Number of fans: 1 fan(s). Cables included: AC, CPU, PCIe, Peripheral (Molex), SATA

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.