ASUS logo

ASUS TUF-GAMING-650B power supply unit 650 W 20+4 pin ATX ATX Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
231378
Info modified on:
10 Aug 2024, 11:27:04
Short summary description ASUS TUF-GAMING-650B power supply unit 650 W 20+4 pin ATX ATX Black:

ASUS TUF-GAMING-650B, 650 W, 100 - 240 V, 25 A, 130 W, 612 W, 130 W

Long summary description ASUS TUF-GAMING-650B power supply unit 650 W 20+4 pin ATX ATX Black:

ASUS TUF-GAMING-650B. Total power: 650 W, AC input voltage: 100 - 240 V, Input current: 25 A. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 23.6" (60 cm), SATA power cable length: 400 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product color: Black, Cooling type: Active, Fan diameter: 5.31" (13.5 cm). Cables included: CPU, PCIe, Peripheral (Molex), SATA

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.