ASUS logo

ASUS ROG -STRIX-850G-WHITE power supply unit 850 W 20+4 pin ATX ATX

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
231505
Info modified on:
10 Aug 2024, 11:28:13
Short summary description ASUS ROG -STRIX-850G-WHITE power supply unit 850 W 20+4 pin ATX ATX:

ASUS ROG -STRIX-850G-WHITE, 850 W, 100 - 240 V, Over current, Over power, Over voltage, Short circuit, 20+4 pin ATX, 24" (61 cm), 810,860 mm

Long summary description ASUS ROG -STRIX-850G-WHITE power supply unit 850 W 20+4 pin ATX ATX:

ASUS ROG -STRIX-850G-WHITE. Total power: 850 W, AC input voltage: 100 - 240 V, Power protection features: Over current, Over power, Over voltage, Short circuit. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 24" (61 cm), SATA power cable length: 810,860 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product color: White, Cooling type: Active, Fan diameter: 5.12" (13 cm). Cables included: AC, CPU, PCIe, Peripheral (Molex), SATA

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.