ASUS logo

ASUS ROG Strix 650W power supply unit 20+4 pin ATX ATX Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145675
Info modified on:
10 Aug 2024, 11:29:52
Short summary description ASUS ROG Strix 650W power supply unit 20+4 pin ATX ATX Black:

ASUS ROG Strix 650W, 650 W, 100 - 240 V, 20 A, 62 A, 20 A, 0.3 A

Long summary description ASUS ROG Strix 650W power supply unit 20+4 pin ATX ATX Black:

ASUS ROG Strix 650W. Total power: 650 W, AC input voltage: 100 - 240 V, Max output current (+3.3V): 20 A. Motherboard power connector: 20+4 pin ATX, Cabling type: Fully-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product color: Black, Fan diameter: 5.31" (13.5 cm). Cables included: AC, PCIe, SATA

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.