ASUS logo

ASUS ROG-THOR-850P power supply unit 852 W 24-pin ATX Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212743
Info modified on:
10 Aug 2024, 11:37:41
Short summary description ASUS ROG-THOR-850P power supply unit 852 W 24-pin ATX Black:

ASUS ROG-THOR-850P, 852 W, 100 - 240 V, 80%, Over current, Over power, Over voltage, Short circuit, 24-pin ATX, Fully-Modular

Long summary description ASUS ROG-THOR-850P power supply unit 852 W 24-pin ATX Black:

ASUS ROG-THOR-850P. Total power: 852 W, AC input voltage: 100 - 240 V, Efficiency: 80%. Motherboard power connector: 24-pin ATX, Cabling type: Fully-Modular. Purpose: PC, 80 PLUS certification: 80 PLUS Platinum. Product color: Black. Compliance certificates: RoHS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.