ASUS logo

ASUS ROG Thor 1200W Platinum power supply unit 24-pin ATX ATX Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70670
Info modified on:
10 Aug 2024, 11:44:55
Short summary description ASUS ROG Thor 1200W Platinum power supply unit 24-pin ATX ATX Black:

ASUS ROG Thor 1200W Platinum, 1200 W, 100 - 240 V, 50 - 60 Hz, 25 A, 100 W, 852 W

Long summary description ASUS ROG Thor 1200W Platinum power supply unit 24-pin ATX ATX Black:

ASUS ROG Thor 1200W Platinum. Total power: 1200 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 24-pin ATX, Cabling type: Fully-Modular. Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Platinum. Product color: Black, Cooling type: Active, Fan diameter: 5.31" (13.5 cm). Cables included: AC, CPU, SATA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.