ASUS logo

ASUS STRIX SOAR Internal 7.1 channels PCI-E

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76785
Info modified on:
03 Jul 2019, 14:57:03
Short summary description ASUS STRIX SOAR Internal 7.1 channels PCI-E:

ASUS STRIX SOAR, 7.1 channels, Internal, 24 bit, 116 dB, PCI-E

Long summary description ASUS STRIX SOAR Internal 7.1 channels PCI-E:

ASUS STRIX SOAR. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 116 dB. Host interface: PCI-E. Chipset: C-Media 6632AX, Cables included: S/PDIF. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic x64, Windows 7 Home Premium,.... Width: 5.12" (130 mm), Depth: 7.48" (190 mm), Height: 0.866" (22 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.