ASUS logo

ASUS Xonar Essence STU Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43314
Info modified on:
29 Dec 2018, 18:00:01
Short summary description ASUS Xonar Essence STU Black:

ASUS Xonar Essence STU, 0.00036%, 120 dB, 10 - 48000 Hz, 6.3mm, AC, 90-264, 12 V

Long summary description ASUS Xonar Essence STU Black:

ASUS Xonar Essence STU. Total Harmonic Distortion (THD): 0.00036%, Signal-to-Noise Ratio (SNR): 120 dB, Frequency range: 10 - 48000 Hz. Headphone connectivity: 6.3mm. Power source: AC, AC input voltage: 90-264, 12 V, Power consumption (typical): 12 W. Cables included: AC, USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.