ASUS logo

ASUS Xonar Essence STX II 7.1 Internal 7.1 channels PCI-E

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
232897
Info modified on:
19 Sept 2020, 14:00:50
Short summary description ASUS Xonar Essence STX II 7.1 Internal 7.1 channels PCI-E:

ASUS Xonar Essence STX II 7.1, 7.1 channels, Internal, 24 bit, 124 dB, PCI-E

Long summary description ASUS Xonar Essence STX II 7.1 Internal 7.1 channels PCI-E:

ASUS Xonar Essence STX II 7.1. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 124 dB. Host interface: PCI-E. Dolby technologies: Dolby Digital Live, Dolby Headphone, Dolby Pro-Logic IIx, Dolby Virtual Speaker, Cables included: Audio (3.5mm). Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Width: 4.21" (107 mm), Depth: 6.61" (168 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.