ASUS logo

ASUS ROG Horus GK2000 RGB keyboard Gaming USB AZERTY French Black

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35094
Info modified on:
18 Jun 2024, 11:53:32
Short summary description ASUS ROG Horus GK2000 RGB keyboard Gaming USB AZERTY French Black:

ASUS ROG Horus GK2000 RGB, Wired, USB, Mechanical, AZERTY, RGB LED, Black

Long summary description ASUS ROG Horus GK2000 RGB keyboard Gaming USB AZERTY French Black:

ASUS ROG Horus GK2000 RGB. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: AZERTY. Backlight type: RGB LED, Wrist rest. Recommended usage: Gaming. Product color: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.