ASUS logo

ASUS ROG Horus GK2000 keyboard Gaming USB QWERTY English Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103730
Info modified on:
18 Jun 2024, 12:07:33
Short summary description ASUS ROG Horus GK2000 keyboard Gaming USB QWERTY English Black:

ASUS ROG Horus GK2000, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description ASUS ROG Horus GK2000 keyboard Gaming USB QWERTY English Black:

ASUS ROG Horus GK2000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 110. Backlight type: RGB LED, Wrist rest. Recommended usage: Gaming. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.