ASUS logo

ASUS WS C246 PRO Intel C246 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254407
Info modified on:
02 Jun 2025, 08:21:20
Short summary description ASUS WS C246 PRO Intel C246 LGA 1151 (Socket H4) ATX:

ASUS WS C246 PRO, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, Intel® Xeon®, LGA 1151 (Socket H4), DDR4-SDRAM, 64 GB

Long summary description ASUS WS C246 PRO Intel C246 LGA 1151 (Socket H4) ATX:

ASUS WS C246 PRO. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I210-AT, Intel I219LM. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. Package width: 16.6" (422 mm), Package depth: 14.4" (365 mm), Package height: 11.9" (302 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.