ASUS logo

ASUS WS C621E SAGE Intel® C621 LGA 3647 (Socket P) EEB

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
377448
Info modified on:
02 Jun 2025, 07:59:15
Short summary description ASUS WS C621E SAGE Intel® C621 LGA 3647 (Socket P) EEB:

ASUS WS C621E SAGE, Intel, LGA 3647 (Socket P), Intel® Xeon®, DDR4-SDRAM, 768 GB, DIMM

Long summary description ASUS WS C621E SAGE Intel® C621 LGA 3647 (Socket P) EEB:

ASUS WS C621E SAGE. Processor manufacturer: Intel, Processor socket: LGA 3647 (Socket P), Compatible processor series: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 768 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, U.2, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 4-Way CrossFireX, 4-Way SLI, Graphics card family: ASPEED, Graphics card: AST2500. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I210-AT

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.