ASUS logo

ASUS ESC500 G4 Intel® Xeon® E3 Family E3-1230 8 GB DDR4-SDRAM 2.26 TB HDD+SSD Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22095
Info modified on:
23 Jul 2024, 20:41:50
Short summary description ASUS ESC500 G4 Intel® Xeon® E3 Family E3-1230 8 GB DDR4-SDRAM 2.26 TB HDD+SSD Windows 10 Pro Tower Workstation Black:

ASUS ESC500 G4, 3.2 GHz, Intel® Xeon® E3 Family, E3-1230, 8 GB, 2.26 TB, Windows 10 Pro

Long summary description ASUS ESC500 G4 Intel® Xeon® E3 Family E3-1230 8 GB DDR4-SDRAM 2.26 TB HDD+SSD Windows 10 Pro Tower Workstation Black:

ASUS ESC500 G4. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® E3 Family, Processor model: E3-1230. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Card reader integrated. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 32 lbs (14.5 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.