ASUS logo

ASUS ESC500 G4 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 256 GB SSD Tower Workstation Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76425
Info modified on:
11 Mar 2024, 09:14:46
Short summary description ASUS ESC500 G4 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 256 GB SSD Tower Workstation Black:

ASUS ESC500 G4, 3.4 GHz, Intel® Core™ i5, i5-7500, 8 GB, 256 GB, DVD±RW

Long summary description ASUS ESC500 G4 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 256 GB SSD Tower Workstation Black:

ASUS ESC500 G4. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Chassis type: Tower. Product type: Workstation. Weight: 28 lbs (12.7 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.