ASUS logo

ASUS PIKE II 3108-8I/16PD/2G RAID controller PCI Express x8 3.0 12 Gbit/s

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184237
Info modified on:
03 Aug 2022, 10:57:53
Short summary description ASUS PIKE II 3108-8I/16PD/2G RAID controller PCI Express x8 3.0 12 Gbit/s:

ASUS PIKE II 3108-8I/16PD/2G, SAS, Serial ATA III, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 12 Gbit/s, 2000 MB, DDR3

Long summary description ASUS PIKE II 3108-8I/16PD/2G RAID controller PCI Express x8 3.0 12 Gbit/s:

ASUS PIKE II 3108-8I/16PD/2G. Supported storage drive interfaces: SAS, Serial ATA III, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 12 Gbit/s, Internal memory: 2000 MB. Width: 6.6" (167.6 mm), Depth: 2.71" (68.8 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.