ASUS logo

ASUS RS700A-E11-RS12U Socket SP3 Rack (2U) Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64251
Info modified on:
11 Mar 2024, 09:14:46
Short summary description ASUS RS700A-E11-RS12U Socket SP3 Rack (2U) Silver:

ASUS RS700A-E11-RS12U, Socket SP3, DDR4-SDRAM, 16GB, 32GB, 64GB, 128GB, 256MB, 4.1 TB, GDDR6, Rack (2U)

Long summary description ASUS RS700A-E11-RS12U Socket SP3 Rack (2U) Silver:

ASUS RS700A-E11-RS12U. Processor socket: Socket SP3. Supported memory types: DDR4-SDRAM, Supported DIMM module capacities: 16GB, 32GB, 64GB, 128GB, 256MB, Maximum internal memory: 4.1 TB. Discrete graphics memory type: GDDR6. Chassis type: Rack (2U), Product color: Silver. Power supply: 1600 W, AC input frequency: 50 - 60 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.