ASUS logo

ASUS RS720-E10-RS12E/10G/4NVME(1600W) Intel C621A LGA 4189 Rack (2U) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56547
Info modified on:
11 Mar 2024, 09:14:46
Short summary description ASUS RS720-E10-RS12E/10G/4NVME(1600W) Intel C621A LGA 4189 Rack (2U) Black:

ASUS RS720-E10-RS12E/10G/4NVME(1600W), Intel C621A, LGA 4189, Intel, Intel® Xeon® Scalable, DDR4-SDRAM, 8GB, 16GB, 32GB, 64GB, 128GB

Long summary description ASUS RS720-E10-RS12E/10G/4NVME(1600W) Intel C621A LGA 4189 Rack (2U) Black:

ASUS RS720-E10-RS12E/10G/4NVME(1600W). Motherboard chipset: Intel C621A, Processor socket: LGA 4189, Processor manufacturer: Intel. Supported memory types: DDR4-SDRAM, Supported DIMM module capacities: 8GB, 16GB, 32GB, 64GB, 128GB, Maximum internal memory: 6.14 TB. Storage drive sizes supported: 2.5,3.5,M.2, RAID levels: 0, 1, 5, 10, 50. On-board graphics card model: Aspeed AST2600, On-board graphics card memory: 64 MB. Ethernet interface type: 10 Gigabit Ethernet, LAN controller: Intel X710-AT2

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.