ASUS logo

ASUS KRPA-U16 Socket SP3 SSI EEB

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74344
Info modified on:
02 Jun 2025, 14:21:50
Short summary description ASUS KRPA-U16 Socket SP3 SSI EEB:

ASUS KRPA-U16, AMD, Socket SP3, AMD EPYC, DDR4-SDRAM, 2666,2933,3200 MHz, SATA

Long summary description ASUS KRPA-U16 Socket SP3 SSI EEB:

ASUS KRPA-U16. Processor manufacturer: AMD, Processor socket: Socket SP3, Compatible processor series: AMD EPYC. Supported memory types: DDR4-SDRAM, Supported memory clock speeds: 2666,2933,3200 MHz. Supported storage drive interfaces: SATA. On-board graphics card model: Aspeed AST2500, On-board graphics card memory: 64 MB. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.