ASUS logo

ASUS P9D-X Intel® C222 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93556
Info modified on:
30 Oct 2024, 13:05:07
Short summary description ASUS P9D-X Intel® C222 LGA 1150 (Socket H3) ATX:

ASUS P9D-X, Intel, LGA 1150 (Socket H3), E3-1200, DDR3-SDRAM, 32 GB, ECC

Long summary description ASUS P9D-X Intel® C222 LGA 1150 (Socket H3) ATX:

ASUS P9D-X. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Intel Xeon series: E3-1200. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, ECC сompatibility: ECC. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST1300, On-board graphics card memory: 64 MB. LAN controller: Intel® I210-AT

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.