ASUS logo

ASUS Z9PA-D8C Intel® C602 LGA 2011 (Socket R) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66816
Info modified on:
21 Apr 2021, 10:28:05
Short summary description ASUS Z9PA-D8C Intel® C602 LGA 2011 (Socket R) ATX:

ASUS Z9PA-D8C, Intel, LGA 2011 (Socket R), E5-2600, 6.4,7.2,8 GT/s, 135 W, DDR3-SDRAM

Long summary description ASUS Z9PA-D8C Intel® C602 LGA 2011 (Socket R) ATX:

ASUS Z9PA-D8C. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Intel Xeon series: E5-2600. Supported memory types: DDR3-SDRAM, Maximum internal memory: 256 GB, Memory channels: Octa-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST1300, On-board graphics card memory: 64 MB. LAN controller: Intel® 82574L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.