ASUS logo

ASUS RS300-E6/PS4 server Rack Intel® Xeon® DDR3-SDRAM 350 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66786
Info modified on:
18 Nov 2019, 15:44:07
Short summary description ASUS RS300-E6/PS4 server Rack Intel® Xeon® DDR3-SDRAM 350 W:

ASUS RS300-E6/PS4, DDR3-SDRAM, Serial ATA, 350 W, Rack

Long summary description ASUS RS300-E6/PS4 server Rack Intel® Xeon® DDR3-SDRAM 350 W:

ASUS RS300-E6/PS4. Processor family: Intel® Xeon®. Internal memory type: DDR3-SDRAM. HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Power supply: 350 W. Chassis type: Rack

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.