ASUS logo

ASUS ROG RG-07 PERFORMANCE THERMAL PASTE KIT heat sink compound 0.705 oz (20 g)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49620
Info modified on:
14 Dec 2023, 16:38:02
Short summary description ASUS ROG RG-07 PERFORMANCE THERMAL PASTE KIT heat sink compound 0.705 oz (20 g):

ASUS ROG RG-07 PERFORMANCE THERMAL PASTE KIT, Thermal paste, Black, 0.705 oz (20 g), 1 pc(s), 6.18" (157 mm), 2.68" (68 mm)

Long summary description ASUS ROG RG-07 PERFORMANCE THERMAL PASTE KIT heat sink compound 0.705 oz (20 g):

ASUS ROG RG-07 PERFORMANCE THERMAL PASTE KIT. Type: Thermal paste, Product color: Black. Weight: 0.705 oz (20 g). Quantity per pack: 1 pc(s), Package width: 6.18" (157 mm), Package depth: 2.68" (68 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.