ASUS logo

ASUS EeeBox PC EB1036-B1060 Intel® Celeron® J1900 2 GB DDR3-SDRAM 500 GB HDD Mini PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79157
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeBox PC EB1036-B1060 Intel® Celeron® J1900 2 GB DDR3-SDRAM 500 GB HDD Mini PC Black:

ASUS EeeBox PC EB1036-B1060, 2 GHz, Intel® Celeron®, J1900, 2 GB, DDR3-SDRAM, 500 GB

Long summary description ASUS EeeBox PC EB1036-B1060 Intel® Celeron® J1900 2 GB DDR3-SDRAM 500 GB HDD Mini PC Black:

ASUS EeeBox PC EB1036-B1060. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Power supply: 40 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 24.3 oz (690 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.